CFR100J680K -- CFR100 5% 680K NEOHM - TE CONNECTIVITY
TE Connectivity
Cfr100 5% 680K Neohm - Te Connectivity
CFR100J680K
Description
CFR100 5% 680K
Description
CFR100 5% 680K
Suppliers
Cfr100 5% 680K Neohm - Te Connectivity
74AC8414
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
74AC8414 |
|
Product Name
|
Cfr100 5% 680K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details