TE Connectivity Through Hole Resistors CFR100J47K

Description
CFR100 carbon film resistor,47K 1W
Request a Quote Datasheet
Description
CFR100 carbon film resistor,47K 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131902P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131902P
Through Hole Resistors 131902P
CFR100 carbon film resistor,47K 1W

CFR100 carbon film resistor,47K 1W

Supplier's Site
Through Hole Resistors - 1614312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614312
Through Hole Resistors 1614312
TE Connectivity CFR100J47K Resistor

TE Connectivity CFR100J47K Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR100J47KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J47KCT-ND
Through Hole Resistors 1712-CFR100J47KCT-ND
RES 47K OHM 5% 1W AXIAL

RES 47K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J47KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J47KTB-ND
Through Hole Resistors 1712-CFR100J47KTB-ND
47 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

47 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5688 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5688
Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5688
Through Hole Carbon Film Resistor, CFR Series, 47 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 47 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 131902P 1614312 1712-CFR100J47KCT-ND 95W5688
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 47000 ohms
Power Rating 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details