TE Connectivity Through Hole Resistors CFR100J470K

Description
TE Connectivity CFR100J470K Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR100J470K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 135314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135314
Through Hole Resistors 135314
TE Connectivity CFR100J470K Resistor

TE Connectivity CFR100J470K Resistor

Supplier's Site
Through Hole Resistors - 135314P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135314P
Through Hole Resistors 135314P
CFR100 carbon film resistor,470K 1W

CFR100 carbon film resistor,470K 1W

Supplier's Site
Through Hole Resistors - 1616169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616169
Through Hole Resistors 1616169
TE Connectivity CFR100J470K Resistor

TE Connectivity CFR100J470K Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR100J470KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J470KCT-ND
Through Hole Resistors 1712-CFR100J470KCT-ND
RES 470K OHM 5% 1W AXIAL

RES 470K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J470KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J470KTB-ND
Through Hole Resistors 1712-CFR100J470KTB-ND
470 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

470 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 470 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5690 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 470 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5690
Through Hole Carbon Film Resistor, Cfr Series, 470 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5690
Through Hole Carbon Film Resistor, CFR Series, 470 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 470 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 135314 135314P 1712-CFR100J470KCT-ND 95W5690
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 470 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 470000 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details