TE Connectivity Through Hole Resistors CFR100J3K3

Description
TE Connectivity CFR100J3K3 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR100J3K3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131867
Through Hole Resistors 131867
TE Connectivity CFR100J3K3 Resistor

TE Connectivity CFR100J3K3 Resistor

Supplier's Site
Through Hole Resistors - 131867P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131867P
Through Hole Resistors 131867P
CFR100 carbon film resistor,3K3 1W

CFR100 carbon film resistor,3K3 1W

Supplier's Site
Through Hole Resistors - 1616166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616166
Through Hole Resistors 1616166
TE Connectivity CFR100J3K3 Resistor

TE Connectivity CFR100J3K3 Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR100J3K3CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J3K3CT-ND
Through Hole Resistors 1712-CFR100J3K3CT-ND
RES 3.3K OHM 5% 1W AXIAL

RES 3.3K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J3K3TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J3K3TB-ND
Through Hole Resistors 1712-CFR100J3K3TB-ND
3.3 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

3.3 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 3K3, 1W, Axial, Thin Film; Resistance Neohm Te Connectivity - 64AH2739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1W, Axial, Thin Film; Resistance Neohm Te Connectivity
64AH2739
Res, 3K3, 1W, Axial, Thin Film; Resistance Neohm Te Connectivity 64AH2739
RES, 3K3, 1W, AXIAL, THIN FILM; Resistance:3.3kohm; Product Range:CFR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

RES, 3K3, 1W, AXIAL, THIN FILM; Resistance:3.3kohm; Product Range:CFR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 131867 131867P 1712-CFR100J3K3CT-ND 64AH2739
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 3K3, 1W, Axial, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3300 ohms 3300 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details