TE Connectivity Through Hole Resistors CFR100J33R

Description
RES 33 OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 33 OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR100J33RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J33RCT-ND
Through Hole Resistors 1712-CFR100J33RCT-ND
RES 33 OHM 5% 1W AXIAL

RES 33 OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J33RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J33RTB-ND
Through Hole Resistors 1712-CFR100J33RTB-ND
33 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

33 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 131744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131744
Through Hole Resistors 131744
TE Connectivity CFR100J33R Resistor

TE Connectivity CFR100J33R Resistor

Supplier's Site
Through Hole Resistors - 131744P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131744P
Through Hole Resistors 131744P
CFR100 carbon film resistor,33R 1W

CFR100 carbon film resistor,33R 1W

Supplier's Site
Through Hole Resistors - 1613888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613888
Through Hole Resistors 1613888
TE Connectivity CFR100J33R Resistor

TE Connectivity CFR100J33R Resistor

Supplier's Site
Resistor;Carbon Film;Res 33 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial - 70063500 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 33 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
70063500
Resistor;Carbon Film;Res 33 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial 70063500
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 33 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5684 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 33 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5684
Through Hole Carbon Film Resistor, Cfr Series, 33 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5684
Through Hole Carbon Film Resistor, CFR Series, 33 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 33 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CFR100J33RCT-ND 131744 131744P 70063500 95W5684
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Carbon Film;Res 33 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial Through Hole Carbon Film Resistor, Cfr Series, 33 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details