TE Connectivity Through Hole Resistors CFR100J2K2

Description
TE Connectivity CFR100J2K2 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR100J2K2 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131851
Through Hole Resistors 131851
TE Connectivity CFR100J2K2 Resistor

TE Connectivity CFR100J2K2 Resistor

Supplier's Site
Through Hole Resistors - 131851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131851P
Through Hole Resistors 131851P
CFR100 carbon film resistor,2K2 1W

CFR100 carbon film resistor,2K2 1W

Supplier's Site
Through Hole Resistors - 1616165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616165
Through Hole Resistors 1616165
TE Connectivity CFR100J2K2 Resistor

TE Connectivity CFR100J2K2 Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR100J2K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J2K2TB-ND
Through Hole Resistors 1712-CFR100J2K2TB-ND
2.2 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

2.2 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J2K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J2K2CT-ND
Through Hole Resistors 1712-CFR100J2K2CT-ND
RES 2.2K OHM 5% 1W AXIAL

RES 2.2K OHM 5% 1W AXIAL

Buy Now Datasheet
Res, 2K2, 1W, 500V, Axial Rohs Compliant Neohm Te Connectivity - 68AH9277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1W, 500V, Axial Rohs Compliant Neohm Te Connectivity
68AH9277
Res, 2K2, 1W, 500V, Axial Rohs Compliant Neohm Te Connectivity 68AH9277
RES, 2K2, 1W, 500V, AXIAL ROHS COMPLIANT: YES

RES, 2K2, 1W, 500V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 131851 131851P 1712-CFR100J2K2TB-ND 68AH9277
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 2K2, 1W, 500V, Axial Rohs Compliant Neohm Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2200 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers