TE Connectivity Through Hole Resistors CFR100J220R

Description
TE Connectivity CFR100J220R Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR100J220R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131794
Through Hole Resistors 131794
TE Connectivity CFR100J220R Resistor

TE Connectivity CFR100J220R Resistor

Supplier's Site
Through Hole Resistors - 131794P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131794P
Through Hole Resistors 131794P
CFR100 carbon film resistor,220R 1W

CFR100 carbon film resistor,220R 1W

Supplier's Site
Through Hole Resistors - 1616163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616163
Through Hole Resistors 1616163
TE Connectivity CFR100J220R Resistor

TE Connectivity CFR100J220R Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR100J220RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J220RTB-ND
Through Hole Resistors 1712-CFR100J220RTB-ND
220 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

220 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J220RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J220RCT-ND
Through Hole Resistors 1712-CFR100J220RCT-ND
RES 220 OHM 5% 1W AXIAL

RES 220 OHM 5% 1W AXIAL

Buy Now Datasheet
Resistor;Carbon Film;Res 220 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial - 70063495 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 220 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
70063495
Resistor;Carbon Film;Res 220 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial 70063495
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 220 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5680 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 220 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5680
Through Hole Carbon Film Resistor, Cfr Series, 220 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5680
Through Hole Carbon Film Resistor, CFR Series, 220 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 220 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 131794 131794P 1712-CFR100J220RTB-ND 70063495 95W5680
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Carbon Film;Res 220 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial Through Hole Carbon Film Resistor, Cfr Series, 220 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms 220 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details