TE Connectivity Through Hole Resistors CFR100J220K

Description
RES 220K OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 220K OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR100J220KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J220KCT-ND
Through Hole Resistors 1712-CFR100J220KCT-ND
RES 220K OHM 5% 1W AXIAL

RES 220K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J220KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J220KTB-ND
Through Hole Resistors 1712-CFR100J220KTB-ND
220 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

220 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
1W 500V Resistor - 53-CFR100J220K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 500V Resistor
53-CFR100J220K
1W 500V Resistor 53-CFR100J220K
1W 220kR 5% Carbon Film Resistor, 500V, Axial Product overview: CFR100J220K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR100J220K can be used for catalog matching and distributor lookup.

1W 220kR 5% Carbon Film Resistor, 500V, Axial Product overview: CFR100J220K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR100J220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 135291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135291
Through Hole Resistors 135291
TE Connectivity CFR100J220K Resistor

TE Connectivity CFR100J220K Resistor

Supplier's Site
Through Hole Resistors - 135291P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135291P
Through Hole Resistors 135291P
CFR100 carbon film resistor,220K 1W

CFR100 carbon film resistor,220K 1W

Supplier's Site
Through Hole Resistors - 1616168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616168
Through Hole Resistors 1616168
TE Connectivity CFR100J220K Resistor

TE Connectivity CFR100J220K Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1374841-CFR100J220K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374841-CFR100J220K
Resistors - Through Hole Resistors 1374841-CFR100J220K
Win Source Part Number: 1374841-CFR100J220K Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: TE Connectivity Passive Product Series: CFR100, Neohm Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.10.0065 Tolerance: ±5% Size / Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 0/ -700ppm/°C Resistance: 220 kOhms Power (Watts): 1W Composition: Carbon Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374841-CFR100J220K
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Passive Product
Series: CFR100, Neohm
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.10.0065
Tolerance: ±5%
Size / Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 0/ -700ppm/°C
Resistance: 220 kOhms
Power (Watts): 1W
Composition: Carbon Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5679 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5679
Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5679
Through Hole Carbon Film Resistor, CFR Series, 220 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 220 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Carbon Film;Res 220 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial
70063494
Resistor;Carbon Film;Res 220 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial 70063494
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CFR100J220KCT-ND 53-CFR100J220K 135291 135291P 1374841-CFR100J220K 95W5679 70063494
Product Name Through Hole Resistors 1W 500V Resistor Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Carbon Film;Res 220 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CARBON FILM CarbonFilm; Carbon film CarbonFilm; MetalFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details