TE Connectivity Through Hole Resistors CFR100J1K0

Description
1 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
1 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A106011TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106011TB-ND
Through Hole Resistors A106011TB-ND
1 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

1 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A106011CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106011CT-ND
Through Hole Resistors A106011CT-ND
1 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

1 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1251139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251139P
Through Hole Resistors 1251139P
TE Connectivity CFR100J1K0 Resistor

TE Connectivity CFR100J1K0 Resistor

Supplier's Site
Through Hole Resistors - 1251139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251139
Through Hole Resistors 1251139
TE Connectivity CFR100J1K0 Resistor

TE Connectivity CFR100J1K0 Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 1 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5662 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 1 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5662
Through Hole Carbon Film Resistor, Cfr Series, 1 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5662
Through Hole Carbon Film Resistor, CFR Series, 1 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 1 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1W, Axial, Carbon Film; Resistance Neohm Te Connectivity - 20R0456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1W, Axial, Carbon Film; Resistance Neohm Te Connectivity
20R0456
Res, 1K, 1W, Axial, Carbon Film; Resistance Neohm Te Connectivity 20R0456
RES, 1K, 1W, AXIAL, CARBON FILM; Resistance:1kohm; Product Range:CFR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Diameter:5mmRoHS Compliant: Yes

RES, 1K, 1W, AXIAL, CARBON FILM; Resistance:1kohm; Product Range:CFR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Diameter:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A106011TB-ND 1251139P 1251139 95W5662 20R0456
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 1 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Res, 1K, 1W, Axial, Carbon Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details