TE Connectivity Through Hole Carbon Film Resistor, Cfr Series, 180 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity CFR100J180R

Description
Through Hole Carbon Film Resistor, CFR Series, 180 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, CFR Series, 180 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Cfr Series, 180 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5674 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 180 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5674
Through Hole Carbon Film Resistor, Cfr Series, 180 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5674
Through Hole Carbon Film Resistor, CFR Series, 180 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 180 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95W5674
Product Name Through Hole Carbon Film Resistor, Cfr Series, 180 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details