TE Connectivity Through Hole Resistors CFR100J10R

Description
RES 10 OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 10 OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR100J10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J10RCT-ND
Through Hole Resistors 1712-CFR100J10RCT-ND
RES 10 OHM 5% 1W AXIAL

RES 10 OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J10RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J10RTB-ND
Through Hole Resistors 1712-CFR100J10RTB-ND
10 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

10 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 131716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131716
Through Hole Resistors 131716
TE Connectivity CFR100J10R Resistor

TE Connectivity CFR100J10R Resistor

Supplier's Site
Through Hole Resistors - 131716P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131716P
Through Hole Resistors 131716P
CFR100 carbon film resistor,10R 1W

CFR100 carbon film resistor,10R 1W

Supplier's Site
Through Hole Resistors - 1616146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616146
Through Hole Resistors 1616146
TE Connectivity CFR100J10R Resistor

TE Connectivity CFR100J10R Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 10 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5668 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 10 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5668
Through Hole Carbon Film Resistor, Cfr Series, 10 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5668
Through Hole Carbon Film Resistor, CFR Series, 10 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 10 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR100J10RCT-ND 131716 131716P 95W5668
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 10 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details