TE Connectivity CFR100J100R Resistor
CFR100 carbon film resistor,100R 1W
TE Connectivity CFR100J100R Resistor
100 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film
RES 100 OHM 5% 1W AXIAL
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 131772 | 131772P | 1712-CFR100J100RTB-ND | 70063486 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Carbon Film;Res 100 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial |
| Technology / Construction | CarbonFilm; Carbon film | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |
| Power Rating | 1 watts | 1 watts | 1 watts |