TE Connectivity Through Hole Resistors CFR100J100K

Description
TE Connectivity CFR100J100K Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR100J100K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131918
Through Hole Resistors 131918
TE Connectivity CFR100J100K Resistor

TE Connectivity CFR100J100K Resistor

Supplier's Site
Through Hole Resistors - 131918P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131918P
Through Hole Resistors 131918P
CFR100 carbon film resistor,100K 1W

CFR100 carbon film resistor,100K 1W

Supplier's Site
Through Hole Resistors - 1616151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616151
Through Hole Resistors 1616151
TE Connectivity CFR100J100K Resistor

TE Connectivity CFR100J100K Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR100J100KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J100KTB-ND
Through Hole Resistors 1712-CFR100J100KTB-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

100 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J100KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J100KCT-ND
Through Hole Resistors 1712-CFR100J100KCT-ND
RES 100K OHM 5% 1W AXIAL

RES 100K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 100 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5669 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 100 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5669
Through Hole Carbon Film Resistor, Cfr Series, 100 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5669
Through Hole Carbon Film Resistor, CFR Series, 100 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 100 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 131918 131918P 1712-CFR100J100KTB-ND 95W5669
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 100 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100000 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details