680 Ohms ±5% 2200W Wirewound Chassis Mount Resistor
RES CHAS MNT 680 OHM 5% 2200W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A137122-ND | CFH1100A680RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Rect., Wire Leads | Wire Leads |