TE Connectivity Chassis Mount Resistors CFH1100A5R6J

Description
5.6 Ohms ±5% 2200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.6 Ohms ±5% 2200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137121-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137121-ND
Chassis Mount Resistors A137121-ND
5.6 Ohms ±5% 2200W Wirewound Chassis Mount Resistor

5.6 Ohms ±5% 2200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1117692-CFH1100A5R6J
Resistors - Chassis Mount Resistors 1117692-CFH1100A5R6J
Win Source Part Number: 1117692-CFH1100A5R6J Category: Resistors>Chassis Mount Resistors Series: CFH, CGS Features: Pulse Withstanding Package: Bulk Height - Seated (Max): 1.181" (30.00mm) Standard Package: 1 Tolerance: ±5% Lead Style: Wire Leads Power (Watts): 2200W Mounting Feature: Flanges Composition: Wirewound Resistance: 5.6 Ohms Coating, Housing Type: Aluminum Package / Case: Rectangular, Wire Leads Dimension: 12.598" L x 3.740" W (320.00mm x 95.00mm) Alternative Parts (Cross-Reference): 1-1623821-1; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: A137121,1-1623821-1, CFH1100A5R6J-ND

Win Source Part Number: 1117692-CFH1100A5R6J
Category: Resistors>Chassis Mount Resistors
Series: CFH, CGS
Features: Pulse Withstanding
Package: Bulk
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 1
Tolerance: ±5%
Lead Style: Wire Leads
Power (Watts): 2200W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 5.6 Ohms
Coating, Housing Type: Aluminum
Package / Case: Rectangular, Wire Leads
Dimension: 12.598" L x 3.740" W (320.00mm x 95.00mm)
Alternative Parts (Cross-Reference): 1-1623821-1;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: A137121,1-1623821-1,CFH1100A5R6J-ND

Buy Now Datasheet
5.6 Ohm 1100W Resistor - 54-CFH1100A5R6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6 Ohm 1100W Resistor
54-CFH1100A5R6J
5.6 Ohm 1100W Resistor 54-CFH1100A5R6J
Res 5.6 Ohm 5% 1100W Aluminum Housed Flange Mount Box/Loose Product overview: CFH1100A5R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 Ohm, 1100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 1100W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-CFH1100A5R6J can be used for catalog matching and distributor lookup.

Res 5.6 Ohm 5% 1100W Aluminum Housed Flange Mount Box/Loose Product overview: CFH1100A5R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 Ohm, 1100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 1100W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-CFH1100A5R6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - CFH1100A5R6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
CFH1100A5R6J
Chassis Mount Resistors CFH1100A5R6J
RES CHAS MNT 5.6 OHM 5% 2200W

RES CHAS MNT 5.6 OHM 5% 2200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137121-ND 1117692-CFH1100A5R6J 54-CFH1100A5R6J CFH1100A5R6J
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors 5.6 Ohm 1100W Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details