TE Connectivity Antennas CFD69716P-30D43F

Description
Body Features Antenna Weight : 420 G  [14.82 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [1 FT ] Product Diameter : 250 MM  [9.84 INCH ] Product Height : 7.6 MM  [.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : CBRS, DAS, 5G, Cat-M/NB-IoT, Cellular Primary Application : 5G, Cat-M/NB-IoT, DAS, CBRS, Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 698 - 960, 5150 - 7125, 1690 - 4200, 1350 - 1550 Frequency Category : 698 - 7125 Gain (Max) (DB) : 5.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 420 G  [14.82 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [1 FT ] Product Diameter : 250 MM  [9.84 INCH ] Product Height : 7.6 MM  [.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : CBRS, DAS, 5G, Cat-M/NB-IoT, Cellular Primary Application : 5G, Cat-M/NB-IoT, DAS, CBRS, Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 698 - 960, 5150 - 7125, 1690 - 4200, 1350 - 1550 Frequency Category : 698 - 7125 Gain (Max) (DB) : 5.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFD69716P-30D43F - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 420 G  [14.82 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [1 FT ] Product Diameter : 250 MM  [9.84 INCH ] Product Height : 7.6 MM  [.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : CBRS, DAS, 5G, Cat-M/NB-IoT, Cellular Primary Application : 5G, Cat-M/NB-IoT, DAS, CBRS, Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 698 - 960, 5150 - 7125, 1690 - 4200, 1350 - 1550 Frequency Category : 698 - 7125 Gain (Max) (DB) : 5.7 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 420 G  [14.82 OZ ]

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .3 M  [1 FT ]
  • Product Diameter : 250 MM  [9.84 INCH ]
  • Product Height : 7.6 MM  [.3 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.3:1

Industry Standards


  • Communication Protocol : CBRS, DAS, 5G, Cat-M/NB-IoT, Cellular
  • Primary Application : 5G, Cat-M/NB-IoT, DAS, CBRS, Cellular

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 5150 - 7125, 1690 - 4200, 1350 - 1550
  • Frequency Category : 698 - 7125
  • Gain (Max) (DB) : 5.7
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-CFD69716P-30D43F-ND - DigiKey
Thief River Falls, MN, United States
761MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.5GHz, 3.55GHz, 4GHz, 5.5375GHz, 6.525GHz LTE Flat Panel RF Antenna 698MHz ~ 824MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.18GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 3.3dBi, 2.8dBi, 2.7dBi, 4.3dBi, 3.4dBi, 3.8dBi, 5.7dBi, 5.4dBi, 5.5dBi, 5.3dBi, 5.6dBi, 5.4dBi 4.3/10 - Female Panel Mount

761MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.5GHz, 3.55GHz, 4GHz, 5.5375GHz, 6.525GHz LTE Flat Panel RF Antenna 698MHz ~ 824MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.18GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 3.3dBi, 2.8dBi, 2.7dBi, 4.3dBi, 3.4dBi, 3.8dBi, 5.7dBi, 5.4dBi, 5.5dBi, 5.3dBi, 5.6dBi, 5.4dBi 4.3/10 - Female Panel Mount

Buy Now Datasheet
RF Antennas - CFD69716P-30D43F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CFD69716P-30D43F
RF Antennas CFD69716P-30D43F
761MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.5GHz, 3.55GHz, 4GHz, 5.5375GHz, 6.525GHz LTE Flat Panel RF Antenna 698MHz ~ 824MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.18GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 3.3dBi, 2.8dBi, 2.7dBi, 4.3dBi, 3.4dBi, 3.8dBi, 5.7dBi, 5.4dBi, 5.5dBi, 5.3dBi, 5.6dBi, 5.4dBi 4.3/10 - Female Panel Mount

761MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.5GHz, 3.55GHz, 4GHz, 5.5375GHz, 6.525GHz LTE Flat Panel RF Antenna 698MHz ~ 824MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.18GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 3.3dBi, 2.8dBi, 2.7dBi, 4.3dBi, 3.4dBi, 3.8dBi, 5.7dBi, 5.4dBi, 5.5dBi, 5.3dBi, 5.6dBi, 5.4dBi 4.3/10 - Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CFD69716P-30D43F 994-CFD69716P-30D43F-ND CFD69716P-30D43F
Product Name Antennas RF Antennas RF Antennas
Applications 5G, Cat-M/NB-IoT, DAS, CBRS, Cellular Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 7125.0 MHz 761.0 to 6525.0 MHz
Gain 3 to 6 dB 2.7 to 5.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 2108937-2 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344657-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers