TE Connectivity Antennas CFD69383P-30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS Primary Application : Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1690 - 4000, 1350 - 1550 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS Primary Application : Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1690 - 4000, 1350 - 1550 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CFD69383P-30NF is a 2-port MIMO indoor wideband omnidirectional antenna designed for ceiling tile mounting. It operates across multiple frequency bands, specifically 698-960 MHz and 1690-4000 MHz, making it suitable for LTE, AWS-3, WCS, and CBRS/WiMAX applications. The antenna features an ultra-low profile, measuring 7.6 mm in height and 250 mm in diameter, which allows for discreet installation while maintaining aesthetic considerations. With a nominal impedance of 50 ohms, the CFD69383P-30NF exhibits a typical gain ranging from 3.0 dBi to 5.2 dBi across its operating frequencies. The average Voltage Standing Wave Ratio (VSWR) is below 1.4:1 for most bands, indicating efficient performance. The antenna is designed for indoor use, with an operating temperature range of -30¬8C to +70¬8C and a storage temperature range of -40¬8C to +85¬8C. It is compliant with RoHS standards and constructed from durable materials, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The CFD69383P-30NF is a 2-port MIMO indoor wideband omnidirectional antenna designed for ceiling tile mounting. It operates across multiple frequency bands, specifically 698-960 MHz and 1690-4000 MHz, making it suitable for LTE, AWS-3, WCS, and CBRS/WiMAX applications. The antenna features an ultra-low profile, measuring 7.6 mm in height and 250 mm in diameter, which allows for discreet installation while maintaining aesthetic considerations. With a nominal impedance of 50 ohms, the CFD69383P-30NF exhibits a typical gain ranging from 3.0 dBi to 5.2 dBi across its operating frequencies. The average Voltage Standing Wave Ratio (VSWR) is below 1.4:1 for most bands, indicating efficient performance. The antenna is designed for indoor use, with an operating temperature range of -30¬8C to +70¬8C and a storage temperature range of -40¬8C to +85¬8C. It is compliant with RoHS standards and constructed from durable materials, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFD69383P-30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS Primary Application : Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1690 - 4000, 1350 - 1550 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS
  • Primary Application : Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1690 - 4000, 1350 - 1550
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1195-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1195-ND
RF Antennas 994-1195-ND
LTE, WiMax™ Flat Panel RF Antenna 6dBi N Type Female Panel Mount

LTE, WiMax™ Flat Panel RF Antenna 6dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - CFD69383P-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CFD69383P-30NF
RF Antennas CFD69383P-30NF
LTE, WiMax™ Flat Panel RF Antenna 6dBi N Type Female Panel Mount

LTE, WiMax™ Flat Panel RF Antenna 6dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CFD69383P-30NF 994-1195-ND CFD69383P-30NF
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS Cellular or PCS Terminal; Modem or Wireless Network; LTE, WiMax™ LTE, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4000.0 MHz
Gain 3 to 6 dB 6 dB
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-8 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195835-8 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118899-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers