Dimensions Cable Entry Diameter : 25.4 MM [1 INCH ]
Housing Features Compatible With Connector Shape : Circular
Other Entry Size Code : 16
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Ring, SolderShield Splice, Magneform Ring
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Dimensions Cable Entry Diameter : 25.4 MM [1 INCH ]
Housing Features Compatible With Connector Shape : Circular
Other Entry Size Code : 16
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Ring, SolderShield Splice, Magneform Ring
Dimensions Cable Entry Diameter : 25.4 MM [1 INCH ]
Housing Features Compatible With Connector Shape : Circular
Other Entry Size Code : 16
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Ring, SolderShield Splice, Magneform Ring
Dimensions
Cable Entry Diameter : 25.4 MM [1 INCH ]
Housing Features
Compatible With Connector Shape : Circular
Other
Entry Size Code : 16
Product Type Features
Connector Backshell Product Style : Screened
Connector Backshell Product Type : Backshell
Termination Device Type : Tinel-Lock Ring, SolderShield Splice, Magneform Ring