TE Connectivity Connector Backshells CF9854-000

Description
Dimensions Cable Entry Diameter : 25.4 MM  [1 INCH ] Housing Features Compatible With Connector Shape : Circular Other Entry Size Code : 16 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : SolderShield Splice, Tinel-Lock Ring, Magneform Ring
Request a Quote
Description
Dimensions Cable Entry Diameter : 25.4 MM  [1 INCH ] Housing Features Compatible With Connector Shape : Circular Other Entry Size Code : 16 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : SolderShield Splice, Tinel-Lock Ring, Magneform Ring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CF9854-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CF9854-000
Connector Backshells CF9854-000
Dimensions Cable Entry Diameter : 25.4 MM  [1 INCH ] Housing Features Compatible With Connector Shape : Circular Other Entry Size Code : 16 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : SolderShield Splice, Tinel-Lock Ring, Magneform Ring

Dimensions


  • Cable Entry Diameter : 25.4 MM  [1 INCH ]

Housing Features


  • Compatible With Connector Shape : Circular

Other


  • Entry Size Code : 16

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : SolderShield Splice, Tinel-Lock Ring, Magneform Ring
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CF9854-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details