TE Connectivity Connector Backshells CF9843-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CF9843-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CF9843-000
Connector Backshells CF9843-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Cadmium

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CF9843-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details