Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 220 MM [8.661 INCH ] Compatible Cable Diameter (Min) : 88 MM [3.464 INCH ] Expanded Inside Diameter (Min) : 245 MM [9.646 INCH ] Product Length : 1400 MM [55.118 INCH ] Recovered Inside Diameter (Max) : 80 MM [3.15 INCH ] Recovered Wall Thickness (Max) : 2.4 MM [.094 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214, HD631.2
Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, Mechanical Impact Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Damage Resistance, UV Resistant, Liquid & Oil Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 220 MM [8.661 INCH ]
- Compatible Cable Diameter (Min) : 88 MM [3.464 INCH ]
- Expanded Inside Diameter (Min) : 245 MM [9.646 INCH ]
- Product Length : 1400 MM [55.118 INCH ]
- Recovered Inside Diameter (Max) : 80 MM [3.15 INCH ]
- Recovered Wall Thickness (Max) : 2.4 MM [.094 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214, HD631.2
Product Availability
- Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : High Temperature Resistant, Mechanical Impact Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Damage Resistance, UV Resistant, Liquid & Oil Resistance