TE Connectivity Connector Backshells CF9589-000

Description
Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Housing Features Compatible With Connector Shape : Circular Other Entry Size Code : 08 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : SolderShield Splice, Magneform Ring, Tinel-Lock Ring
Request a Quote
Description
Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Housing Features Compatible With Connector Shape : Circular Other Entry Size Code : 08 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : SolderShield Splice, Magneform Ring, Tinel-Lock Ring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CF9589-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CF9589-000
Connector Backshells CF9589-000
Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Housing Features Compatible With Connector Shape : Circular Other Entry Size Code : 08 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : SolderShield Splice, Magneform Ring, Tinel-Lock Ring

Dimensions


  • Cable Entry Diameter : 12.7 MM  [.5 INCH ]

Housing Features


  • Compatible With Connector Shape : Circular

Other


  • Entry Size Code : 08

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : SolderShield Splice, Magneform Ring, Tinel-Lock Ring
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CF9589-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details