TE Connectivity Hook Up Wire CF8480-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Red Weight (KGKM) : 21.88 Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness (INCH) : .006 Conductor Diameter : 1.68 MM  [.066 INCH ] Conductor Size (AWG) : 14 Overall Outside Diameter (INCH) : .089 Overall Outside Diameter Range : 2.21 - 2.41 MM  [.087 - .095 INCH ] Strand Size (AWG) : 30 Wire Diameter (INCH) : .089 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 3.22 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Hook Up Wire Cable Type : FlexLite TW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Red Weight (KGKM) : 21.88 Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness (INCH) : .006 Conductor Diameter : 1.68 MM  [.066 INCH ] Conductor Size (AWG) : 14 Overall Outside Diameter (INCH) : .089 Overall Outside Diameter Range : 2.21 - 2.41 MM  [.087 - .095 INCH ] Strand Size (AWG) : 30 Wire Diameter (INCH) : .089 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 3.22 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Hook Up Wire Cable Type : FlexLite TW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CF8480-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CF8480-000
Hook Up Wire CF8480-000
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Red Weight (KGKM) : 21.88 Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness (INCH) : .006 Conductor Diameter : 1.68 MM  [.066 INCH ] Conductor Size (AWG) : 14 Overall Outside Diameter (INCH) : .089 Overall Outside Diameter Range : 2.21 - 2.41 MM  [.087 - .095 INCH ] Strand Size (AWG) : 30 Wire Diameter (INCH) : .089 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 3.22 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Hook Up Wire Cable Type : FlexLite TW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 135

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester
  • Hook Up Wire Wire Color : Red
  • Weight (KGKM) : 21.88

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Cable Insulation Thickness (INCH) : .006
  • Conductor Diameter : 1.68 MM  [.066 INCH ]
  • Conductor Size (AWG) : 14
  • Overall Outside Diameter (INCH) : .089
  • Overall Outside Diameter Range : 2.21 - 2.41 MM  [.087 - .095 INCH ]
  • Strand Size (AWG) : 30
  • Wire Diameter (INCH) : .089
  • Wire Size (MMSQ) : 2.08
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 3.22 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Stranded, Primary
  • Hook Up Wire Cable Type : FlexLite TW
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CF8480-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0890 inch (2.26 mm)
Wire Weight 0.0326 lbs/ft (0.0485 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 180885-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 2441289 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1631693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers