TE Connectivity Heat Shrink Tubing CF6163-000

Description
Body Features Flexibility : Very Flexible Fluid Type : None Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 44.5 MM  [1.75 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Tolerance) : 2.41 MM  [.095 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 90 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : None Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 44.5 MM  [1.75 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Tolerance) : 2.41 MM  [.095 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 90 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CF6163-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CF6163-000
Heat Shrink Tubing CF6163-000
Body Features Flexibility : Very Flexible Fluid Type : None Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 44.5 MM  [1.75 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Tolerance) : 2.41 MM  [.095 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 90 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : None
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 5.6:1

Dimensions


  • Expanded Inside Diameter (Min) : 44.5 MM  [1.75 INCH ]
  • Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ]
  • Recovered Wall Thickness (Tolerance) : 2.41 MM  [.095 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single

Usage Conditions


  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 90
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CF6163-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 069560-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Caps - 025307-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -30 to 105 C (-22 to 221 F)
Features Flame Retardant
View Details
2 suppliers
Heat Shrink Tubing - 0418836012 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Transitions & Breakouts - 059366-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers