Body Features Cable Color : Blue Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White
Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 44
Dimensions Conductor Diameter Range (INCH) : .023 Outside Cable Diameter : .04 MM [.088 INCH ] Strand Size (AWG) : 44 Wire Size (AWG) : 24 Wire Size (CMA) : 403.9
Electrical Characteristics Operating Voltage (VAC) : 600
Packaging Features Packaging Method : Reel Packaging Quantity : 1
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Cable Color : Blue
- Conductor Material : Silver-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 2
- Number of Pairs : 1
- Number of Strands : 44
Dimensions
- Conductor Diameter Range (INCH) : .023
- Outside Cable Diameter : .04 MM [.088 INCH ]
- Strand Size (AWG) : 44
- Wire Size (AWG) : 24
- Wire Size (CMA) : 403.9
Electrical Characteristics
- Operating Voltage (VAC) : 600
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1
Product Type Features
Usage Conditions
- Cable Type : Spec 80
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]