TE Connectivity Twisted Pair Cable CF4441-000

Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White, Blue, Orange Configuration Features Number of Strands : 37 Dimensions Conductor Diameter Range : 2.72 MM  [.107 INCH ] Outside Cable Diameter : .13 MM  [.129 INCH ] Strand Size (AWG) : 26 Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White, Blue, Orange Configuration Features Number of Strands : 37 Dimensions Conductor Diameter Range : 2.72 MM  [.107 INCH ] Outside Cable Diameter : .13 MM  [.129 INCH ] Strand Size (AWG) : 26 Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CF4441-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CF4441-000
Twisted Pair Cable CF4441-000
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White, Blue, Orange Configuration Features Number of Strands : 37 Dimensions Conductor Diameter Range : 2.72 MM  [.107 INCH ] Outside Cable Diameter : .13 MM  [.129 INCH ] Strand Size (AWG) : 26 Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White, Blue, Orange

Configuration Features


  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : 2.72 MM  [.107 INCH ]
  • Outside Cable Diameter : .13 MM  [.129 INCH ]
  • Strand Size (AWG) : 26
  • Wire Size (AWG) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
 - CF4441-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number CF4441-000 CF4441-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171914-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 116485-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 29.53 ft (90 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers