TE Connectivity Current Transformers & Shunts CF4132-000

Description
Dimensions Aperture Diameter (INCH) : 2.06 Case Depth (INCH) : 1.1 Case Height (INCH) : 4.22 Case Width (INCH) : 4.12 Product Weight (KG) : 1.2 Ratio : 600/5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : CSA Product Type Features Current Transformer Type : ANSI CT System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter (INCH) : 2.06 Case Depth (INCH) : 1.1 Case Height (INCH) : 4.22 Case Width (INCH) : 4.12 Product Weight (KG) : 1.2 Ratio : 600/5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : CSA Product Type Features Current Transformer Type : ANSI CT System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CF4132-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CF4132-000
Current Transformers & Shunts CF4132-000
Dimensions Aperture Diameter (INCH) : 2.06 Case Depth (INCH) : 1.1 Case Height (INCH) : 4.22 Case Width (INCH) : 4.12 Product Weight (KG) : 1.2 Ratio : 600/5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : CSA Product Type Features Current Transformer Type : ANSI CT System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter (INCH) : 2.06
  • Case Depth (INCH) : 1.1
  • Case Height (INCH) : 4.22
  • Case Width (INCH) : 4.12
  • Product Weight (KG) : 1.2
  • Ratio : 600/5

Electrical Characteristics


  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : CSA

Product Type Features


  • Current Transformer Type : ANSI CT
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CF4132-000
Product Name Current Transformers & Shunts
Secondary Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3801-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CR6244-000 - TE Connectivity
Specs
Secondary Current 250 amps
View Details
Current Transformers & Shunts - BM6385-000 - TE Connectivity
Specs
Burden 0.3500 VA
Secondary Current 100 amps
View Details
Current Transformers & Shunts - CG3738-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details