Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Radiation-Crosslinke
d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin
Dimensions Cable Dielectric Diameter : 1.37 MM [.054 INCH ] Conductor Diameter Range : .51 MM [.02 INCH ] Outside Cable Diameter : 3.69 MM [.145 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 26
Electrical Characteristics Capacitance : .0000145 PFM [14.5 PFF ] Impedance (OHM) : 100
Other Dielectric Material : Rayfoam L Product Source : UK, US
Product Type Features Cable Style : Twisted Pair
Signal Characteristics Velocity of Propagation (PCT) : 75
Usage Conditions Cable Type : Twinaxial Operating Temperature Range : -65 - 115 DEGC [-85 - 239 DEGF ]
Body Features
- Cable Color : White
- Conductor Material : Tin-Plated Copper
- Jacket Material : Radiation-Crosslinked, Modified ETFE
- Shield Material : Copper
- Shield Plating Material : Tin
Dimensions
- Cable Dielectric Diameter : 1.37 MM [.054 INCH ]
- Conductor Diameter Range : .51 MM [.02 INCH ]
- Outside Cable Diameter : 3.69 MM [.145 INCH ]
- Wire Size (MMSQ) : .081
- Wire Size (AWG) : 26
Electrical Characteristics
- Capacitance : .0000145 PFM [14.5 PFF ]
- Impedance (OHM) : 100
Other
- Dielectric Material : Rayfoam L
- Product Source : UK, US
Product Type Features
- Cable Style : Twisted Pair
Signal Characteristics
- Velocity of Propagation (PCT) : 75
Usage Conditions
- Cable Type : Twinaxial
- Operating Temperature Range : -65 - 115 DEGC [-85 - 239 DEGF ]