TE Connectivity Twisted Pair Cable CF3736-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CF3736-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CF3736-000
Twisted Pair Cable CF3736-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer

Dimensions


  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - CF3736-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now
Multiple Conductor Cables - CF3736-000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
CF3736-000-ND
Multiple Conductor Cables CF3736-000-ND
3 Conductor Multi-Conductor Cable White 12 AWG Braid

3 Conductor Multi-Conductor Cable White 12 AWG Braid

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number CF3736-000 CF3736-000 CF3736-000-ND
Product Name Twisted Pair Cable Multiple Conductor Cables
Product Category Cable Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer Tefzel
Cable Conductor Copper Copper, Tinned
Standards / Certifications RoHS; EU ELV Compliant
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data