TE Connectivity Heat Shrink Tubing CF2744-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 101.6 MM  [4 INCH ] Recovered Inside Diameter (Max) : 24 MM  [.945 INCH ] Recovered Wall Thickness (Tolerance) : 3.56 MM  [.14 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 101.6 MM  [4 INCH ] Recovered Inside Diameter (Max) : 24 MM  [.945 INCH ] Recovered Wall Thickness (Tolerance) : 3.56 MM  [.14 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CF2744-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CF2744-000
Heat Shrink Tubing CF2744-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 101.6 MM  [4 INCH ] Recovered Inside Diameter (Max) : 24 MM  [.945 INCH ] Recovered Wall Thickness (Tolerance) : 3.56 MM  [.14 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 5.6:1

Dimensions


  • Expanded Inside Diameter (Min) : 101.6 MM  [4 INCH ]
  • Recovered Inside Diameter (Max) : 24 MM  [.945 INCH ]
  • Recovered Wall Thickness (Tolerance) : 3.56 MM  [.14 INCH ]

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure C

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - CF2744-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CF2744-000
shrink tube CF2744-000
High Ratio

High Ratio

Buy Now
Heat Shrink Tubing - CF2744-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
CF2744-000-ND
Heat Shrink Tubing CF2744-000-ND
"Heat Shrink Tubing, Semi Rigid 4.000"" (101.60mm) 5.6 to 1 Black 0.833' (254.00mm, 10.00"")"

"Heat Shrink Tubing, Semi Rigid 4.000"" (101.60mm) 5.6 to 1 Black 0.833' (254.00mm, 10.00"")"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CF2744-000 CF2744-000 CF2744-000-ND
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 065438-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 085193P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details