TE Connectivity High Speed Digital & Data Cable CF2197-000

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 3.15 MM  [.124 INCH ] Conductor Diameter Range : .51 MM  [.02 INCH ] Outside Cable Diameter : 4.09 MM  [.161 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000171 PFM  [17.1 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Triaxial, Round Stranded Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Triaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 3.15 MM  [.124 INCH ] Conductor Diameter Range : .51 MM  [.02 INCH ] Outside Cable Diameter : 4.09 MM  [.161 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000171 PFM  [17.1 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Triaxial, Round Stranded Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Triaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CF2197-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CF2197-000
High Speed Digital & Data Cable CF2197-000
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 3.15 MM  [.124 INCH ] Conductor Diameter Range : .51 MM  [.02 INCH ] Outside Cable Diameter : 4.09 MM  [.161 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000171 PFM  [17.1 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Triaxial, Round Stranded Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Triaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Double

Dimensions


  • Cable Dielectric Diameter : 3.15 MM  [.124 INCH ]
  • Conductor Diameter Range : .51 MM  [.02 INCH ]
  • Outside Cable Diameter : 4.09 MM  [.161 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Capacitance : .0000171 PFM  [17.1 PFF ]
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L
  • Product Source : UK, US

Product Type Features


  • Cable Style : Triaxial, Round Stranded

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Triaxial
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now
Coaxial Cables (RF) - CF2197-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CF2197-000-ND
Coaxial Cables (RF) CF2197-000-ND
Triaxial Cable 26 AWG 2500.0' (762.00m) 75 Ohms

Triaxial Cable 26 AWG 2500.0' (762.00m) 75 Ohms

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Network Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number CF2197-000 CF2197-000 CF2197-000-ND
Product Name High Speed Digital & Data Cable Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
Product Category Cable
Cable Conductor Copper, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016487-5 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 2478577-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
Infotainment & Multimedia Cable Assemblies - 2362355-3 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers