TE Connectivity Twisted Pair Cable CF1591-000

Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 22 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote Datasheet
Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 22 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CF1591-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CF1591-000
Twisted Pair Cable CF1591-000
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 22 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Product Type Features


  • Twisted Pair Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now
Multiple Conductor Cables - CF1591-000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
CF1591-000-ND
Multiple Conductor Cables CF1591-000-ND
2 Conductor Multi-Conductor Cable White 22 AWG Braid

2 Conductor Multi-Conductor Cable White 22 AWG Braid

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Multiconductor Cables Multiconductor Cables
Product Number CF1591-000 CF1591-000-ND
Product Name Twisted Pair Cable Multiple Conductor Cables
Product Category Cable Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper Copper, Tinned
Standards / Certifications RoHS; EU ELV Compliant
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 026704-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 115579-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322421-7 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Multiple Conductor Cables - 484-100G1121-1.20-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details