TE Connectivity ™ OEM Parts - OEM Parts (C - E) - CF1185-000 CF1185-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051782-CF1185-000 Length: 19.1 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Cable RoHS: Compliant ELV: Compliant Government Qualified: No
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051782-CF1185-000 Length: 19.1 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Cable RoHS: Compliant ELV: Compliant Government Qualified: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CF1185-000 - 1051782-CF1185-000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CF1185-000
1051782-CF1185-000
OEM Parts - OEM Parts (C - E) - CF1185-000 1051782-CF1185-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051782-CF1185-000 Length: 19.1 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Cable RoHS: Compliant ELV: Compliant Government Qualified: No

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051782-CF1185-000
Length: 19.1 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Cable
RoHS: Compliant
ELV: Compliant
Government Qualified: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1051782-CF1185-000
Product Name OEM Parts - OEM Parts (C - E) - CF1185-000
Unlock Full Specs
to access all available technical data