TE Connectivity Hook Up Wire CF1157-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Polyalkene Hook Up Wire Wire Color : Yellow Weight (KGKM) : 3.57 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : .6 MM  [.024 INCH ] Conductor Size (AWG) : 24 Overall Outside Diameter : 1.17 MM  [.046 INCH ] Overall Outside Diameter Range : 1.12 - 1.22 MM  [.044 - .048 INCH ] Strand Size (AWG) : 36 Wire Diameter : 1.17 MM  [.046 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 83.3 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Polyalkene Hook Up Wire Wire Color : Yellow Weight (KGKM) : 3.57 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : .6 MM  [.024 INCH ] Conductor Size (AWG) : 24 Overall Outside Diameter : 1.17 MM  [.046 INCH ] Overall Outside Diameter Range : 1.12 - 1.22 MM  [.044 - .048 INCH ] Strand Size (AWG) : 36 Wire Diameter : 1.17 MM  [.046 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 83.3 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CF1157-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CF1157-000
Hook Up Wire CF1157-000
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Polyalkene Hook Up Wire Wire Color : Yellow Weight (KGKM) : 3.57 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : .6 MM  [.024 INCH ] Conductor Size (AWG) : 24 Overall Outside Diameter : 1.17 MM  [.046 INCH ] Overall Outside Diameter Range : 1.12 - 1.22 MM  [.044 - .048 INCH ] Strand Size (AWG) : 36 Wire Diameter : 1.17 MM  [.046 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 83.3 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Polyalkene
  • Hook Up Wire Wire Color : Yellow
  • Weight (KGKM) : 3.57

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter : .6 MM  [.024 INCH ]
  • Conductor Size (AWG) : 24
  • Overall Outside Diameter : 1.17 MM  [.046 INCH ]
  • Overall Outside Diameter Range : 1.12 - 1.22 MM  [.044 - .048 INCH ]
  • Strand Size (AWG) : 36
  • Wire Diameter : 1.17 MM  [.046 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 83.3 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite DW
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CF1157-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Wire Weight 0.0053 lbs/ft (0.0079 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 155389-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Primary Wire - 0727713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 077893-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
North American 22 AWG
View Details