TE Connectivity Heat Shrink Tubing CF1097-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 50 MM  [1.968 INCH ] Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 2.29 - 12.7 MM  [.09 - .5 INCH ] Recovered Inside Diameter (Max) : 2.29 MM  [.09 INCH ] Packaging Features Packaging Method : Box Product Type Features Wall Type : Dual Usage Conditions Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Strain Relief, Fluids, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 50 MM  [1.968 INCH ] Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 2.29 - 12.7 MM  [.09 - .5 INCH ] Recovered Inside Diameter (Max) : 2.29 MM  [.09 INCH ] Packaging Features Packaging Method : Box Product Type Features Wall Type : Dual Usage Conditions Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Strain Relief, Fluids, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CF1097-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CF1097-000
Heat Shrink Tubing CF1097-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 50 MM  [1.968 INCH ] Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 2.29 - 12.7 MM  [.09 - .5 INCH ] Recovered Inside Diameter (Max) : 2.29 MM  [.09 INCH ] Packaging Features Packaging Method : Box Product Type Features Wall Type : Dual Usage Conditions Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Strain Relief, Fluids, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 50 MM  [1.968 INCH ]
  • Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ]
  • Heat Shrink Tubing Size Range : 2.29 - 12.7 MM  [.09 - .5 INCH ]
  • Recovered Inside Diameter (Max) : 2.29 MM  [.09 INCH ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Wall Type : Dual

Usage Conditions


  • Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Strain Relief, Fluids, Moisture
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CF1097-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0294356015 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 046211-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 059945-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details