TE Connectivity Connector Backshells CF0438-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/97, M83723/08, M83723/69, M83723/86, NAS 1641, NAS 1650, M83723/43, M83723/66, M83723/07, M83723/41, M83723/77, NAS 1699, MS3471, NAS 1692, AS34081, M83723/03, M83723/91, M83723/92, M83723/37, NAS 1694, NAS 1651, M83723/06, M83723/49, NAS 1702, AS34041, M83723/39, M83723/78, NAS 1653, AS34561, M83723/84, AS34671, M83723/95, M83723/72, M83723/73, AS34061, M83723/96, MS3476, AS34091, M83723/13, AS34681, M83723/87, M83723/40, MS3470, MS3474, M83723/83, MS3475, M83723/42, M83723/82, M83723/74, M83723/04, NAS 1642, AS34001, M83723/65, M83723/85, AS34641, M83723/02, M83723/36, M83723/14, AS34011, MS3472, M83723/38, M83723/68, NAS 1599, AS34511, M83723/98, AS34461, M83723/48, AS34501, M83723/76, NAS 1693, NAS 1701, M83723/01, NAS 1652, NAS 1643, AS34541, AS34121, M83723/67, NAS 1700, M83723/71, M83723/75, MS3459, AS34241, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 36 Other Entry Size Code : 20 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/97, M83723/08, M83723/69, M83723/86, NAS 1641, NAS 1650, M83723/43, M83723/66, M83723/07, M83723/41, M83723/77, NAS 1699, MS3471, NAS 1692, AS34081, M83723/03, M83723/91, M83723/92, M83723/37, NAS 1694, NAS 1651, M83723/06, M83723/49, NAS 1702, AS34041, M83723/39, M83723/78, NAS 1653, AS34561, M83723/84, AS34671, M83723/95, M83723/72, M83723/73, AS34061, M83723/96, MS3476, AS34091, M83723/13, AS34681, M83723/87, M83723/40, MS3470, MS3474, M83723/83, MS3475, M83723/42, M83723/82, M83723/74, M83723/04, NAS 1642, AS34001, M83723/65, M83723/85, AS34641, M83723/02, M83723/36, M83723/14, AS34011, MS3472, M83723/38, M83723/68, NAS 1599, AS34511, M83723/98, AS34461, M83723/48, AS34501, M83723/76, NAS 1693, NAS 1701, M83723/01, NAS 1652, NAS 1643, AS34541, AS34121, M83723/67, NAS 1700, M83723/71, M83723/75, MS3459, AS34241, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 36 Other Entry Size Code : 20 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CF0438-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CF0438-000
Connector Backshells CF0438-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/97, M83723/08, M83723/69, M83723/86, NAS 1641, NAS 1650, M83723/43, M83723/66, M83723/07, M83723/41, M83723/77, NAS 1699, MS3471, NAS 1692, AS34081, M83723/03, M83723/91, M83723/92, M83723/37, NAS 1694, NAS 1651, M83723/06, M83723/49, NAS 1702, AS34041, M83723/39, M83723/78, NAS 1653, AS34561, M83723/84, AS34671, M83723/95, M83723/72, M83723/73, AS34061, M83723/96, MS3476, AS34091, M83723/13, AS34681, M83723/87, M83723/40, MS3470, MS3474, M83723/83, MS3475, M83723/42, M83723/82, M83723/74, M83723/04, NAS 1642, AS34001, M83723/65, M83723/85, AS34641, M83723/02, M83723/36, M83723/14, AS34011, MS3472, M83723/38, M83723/68, NAS 1599, AS34511, M83723/98, AS34461, M83723/48, AS34501, M83723/76, NAS 1693, NAS 1701, M83723/01, NAS 1652, NAS 1643, AS34541, AS34121, M83723/67, NAS 1700, M83723/71, M83723/75, MS3459, AS34241, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 36 Other Entry Size Code : 20 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ]
  • Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/97, M83723/08, M83723/69, M83723/86, NAS 1641, NAS 1650, M83723/43, M83723/66, M83723/07, M83723/41, M83723/77, NAS 1699, MS3471, NAS 1692, AS34081, M83723/03, M83723/91, M83723/92, M83723/37, NAS 1694, NAS 1651, M83723/06, M83723/49, NAS 1702, AS34041, M83723/39, M83723/78, NAS 1653, AS34561, M83723/84, AS34671, M83723/95, M83723/72, M83723/73, AS34061, M83723/96, MS3476, AS34091, M83723/13, AS34681, M83723/87, M83723/40, MS3470, MS3474, M83723/83, MS3475, M83723/42, M83723/82, M83723/74, M83723/04, NAS 1642, AS34001, M83723/65, M83723/85, AS34641, M83723/02, M83723/36, M83723/14, AS34011, MS3472, M83723/38, M83723/68, NAS 1599, AS34511, M83723/98, AS34461, M83723/48, AS34501, M83723/76, NAS 1693, NAS 1701, M83723/01, NAS 1652, NAS 1643, AS34541, AS34121, M83723/67, NAS 1700, M83723/71, M83723/75, MS3459, AS34241, M83723/05

Operation/Application


  • Compatible With Connector Shell Size : 36

Other


  • Entry Size Code : 20
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR20AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CF0438-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products