TE Connectivity Cable Transitions & Breakouts CF0349-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 13.7 - 33 MM  [.54 - 1.3 INCH ] Inside Diameter Range (Leg 1) : 7.4 - 20 MM  [.29 - .79 INCH ] Inside Diameter Range (Leg 2) : 7.4 - 20 MM  [.29 - .79 INCH ] Other Molded Part Shape Code : 362W Size Code : 214 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 13.7 - 33 MM  [.54 - 1.3 INCH ] Inside Diameter Range (Leg 1) : 7.4 - 20 MM  [.29 - .79 INCH ] Inside Diameter Range (Leg 2) : 7.4 - 20 MM  [.29 - .79 INCH ] Other Molded Part Shape Code : 362W Size Code : 214 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CF0349-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CF0349-000
Cable Transitions & Breakouts CF0349-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 13.7 - 33 MM  [.54 - 1.3 INCH ] Inside Diameter Range (Leg 1) : 7.4 - 20 MM  [.29 - .79 INCH ] Inside Diameter Range (Leg 2) : 7.4 - 20 MM  [.29 - .79 INCH ] Other Molded Part Shape Code : 362W Size Code : 214 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 13.7 - 33 MM  [.54 - 1.3 INCH ]
  • Inside Diameter Range (Leg 1) : 7.4 - 20 MM  [.29 - .79 INCH ]
  • Inside Diameter Range (Leg 2) : 7.4 - 20 MM  [.29 - .79 INCH ]

Other


  • Molded Part Shape Code : 362W
  • Size Code : 214

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - CF0349-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CF0349-000
shrink tube CF0349-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CF0349-000 CF0349-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 094698-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0181534002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Crosslinked Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details