TE Connectivity ™ Cables, Wires - Management - Cable and Cord Grips CES-4-D3

Description
Win Source Part Number: 1058006-CES-4-D3 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Package: Bulk Standard Package: 50 Includes: O-Ring, Seal Cable Diameter: 0.30" ~ 0.90" (7.6mm ~ 22.9mm) Panel Hole Size: 1.559" (39.6mm) Alternative Parts (Cross-Reference): PLT1M-M0; PLT2S-M0; PLT1.5I-M0CA5765-000 ; CES4D3; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Mfr: TE Connectivity Raychem Cable Protection Other Names: CA5765-000 Base Product Number: CES
Request a Quote Datasheet
Description
Win Source Part Number: 1058006-CES-4-D3 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Package: Bulk Standard Package: 50 Includes: O-Ring, Seal Cable Diameter: 0.30" ~ 0.90" (7.6mm ~ 22.9mm) Panel Hole Size: 1.559" (39.6mm) Alternative Parts (Cross-Reference): PLT1M-M0; PLT2S-M0; PLT1.5I-M0CA5765-000 ; CES4D3; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Mfr: TE Connectivity Raychem Cable Protection Other Names: CA5765-000 Base Product Number: CES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
1058006-CES-4-D3
Cables, Wires - Management - Cable and Cord Grips 1058006-CES-4-D3
Win Source Part Number: 1058006-CES-4-D3 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Package: Bulk Standard Package: 50 Includes: O-Ring, Seal Cable Diameter: 0.30" ~ 0.90" (7.6mm ~ 22.9mm) Panel Hole Size: 1.559" (39.6mm) Alternative Parts (Cross-Reference): PLT1M-M0; PLT2S-M0; PLT1.5I-M0CA5765-000 ; CES4D3; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Mfr: TE Connectivity Raychem Cable Protection Other Names: CA5765-000 Base Product Number: CES

Win Source Part Number: 1058006-CES-4-D3
Category: Cables, Wires - Management>Cable and Cord Grips
Type: Cable Grip
Package: Bulk
Standard Package: 50
Includes: O-Ring, Seal
Cable Diameter: 0.30" ~ 0.90" (7.6mm ~ 22.9mm)
Panel Hole Size: 1.559" (39.6mm)
Alternative Parts (Cross-Reference): PLT1M-M0; PLT2S-M0; PLT1.5I-M0CA5765-000; CES4D3;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.90.0010
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CA5765-000
Base Product Number: CES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1058006-CES-4-D3
Product Name Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details