TE Connectivity ™ Cables, Wires - Management - Cable and Cord Grips CES-4-A150

Description
Win Source Part Number: 1008584-CES-4-A150 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Package: Bulk Standard Package: 50 Includes: Seal Cable Diameter: 0.56" ~ 2.38" (14.3mm ~ 60.4mm) Panel Hole Size: 1.480" (37.6mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Mfr: TE Connectivity Raychem Cable Protection Other Names: CL2830-000 Base Product Number: CES
Request a Quote Datasheet
Description
Win Source Part Number: 1008584-CES-4-A150 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Package: Bulk Standard Package: 50 Includes: Seal Cable Diameter: 0.56" ~ 2.38" (14.3mm ~ 60.4mm) Panel Hole Size: 1.480" (37.6mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Mfr: TE Connectivity Raychem Cable Protection Other Names: CL2830-000 Base Product Number: CES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
1008584-CES-4-A150
Cables, Wires - Management - Cable and Cord Grips 1008584-CES-4-A150
Win Source Part Number: 1008584-CES-4-A150 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Package: Bulk Standard Package: 50 Includes: Seal Cable Diameter: 0.56" ~ 2.38" (14.3mm ~ 60.4mm) Panel Hole Size: 1.480" (37.6mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Mfr: TE Connectivity Raychem Cable Protection Other Names: CL2830-000 Base Product Number: CES

Win Source Part Number: 1008584-CES-4-A150
Category: Cables, Wires - Management>Cable and Cord Grips
Type: Cable Grip
Package: Bulk
Standard Package: 50
Includes: Seal
Cable Diameter: 0.56" ~ 2.38" (14.3mm ~ 60.4mm)
Panel Hole Size: 1.480" (37.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.90.0010
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CL2830-000
Base Product Number: CES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1008584-CES-4-A150
Product Name Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details