TE Connectivity ™ Cables, Wires - Management - Cable and Cord Grips CES-3A-F2

Description
Win Source Part Number: 1057809-CES-3A-F2 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Package: Bulk Standard Package: 10 Includes: Seal Cable Diameter: 0.11" ~ 0.40" (2.8mm ~ 10.2mm) Panel Hole Size: 0.752" (19.1mm) Thread Size: 3/4-14 Alternative Parts (Cross-Reference): CES-3A-F2446163-001; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 446163-001-ND,-44616 3-001-SI-ND,4-119335 3-4,446163-001,-4461 63-001-SI,-CES-3A-F2 -SI Base Product Number: CES
Request a Quote Datasheet
Description
Win Source Part Number: 1057809-CES-3A-F2 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Package: Bulk Standard Package: 10 Includes: Seal Cable Diameter: 0.11" ~ 0.40" (2.8mm ~ 10.2mm) Panel Hole Size: 0.752" (19.1mm) Thread Size: 3/4-14 Alternative Parts (Cross-Reference): CES-3A-F2446163-001; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 446163-001-ND,-44616 3-001-SI-ND,4-119335 3-4,446163-001,-4461 63-001-SI,-CES-3A-F2 -SI Base Product Number: CES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
1057809-CES-3A-F2
Cables, Wires - Management - Cable and Cord Grips 1057809-CES-3A-F2
Win Source Part Number: 1057809-CES-3A-F2 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Package: Bulk Standard Package: 10 Includes: Seal Cable Diameter: 0.11" ~ 0.40" (2.8mm ~ 10.2mm) Panel Hole Size: 0.752" (19.1mm) Thread Size: 3/4-14 Alternative Parts (Cross-Reference): CES-3A-F2446163-001; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 446163-001-ND,-44616 3-001-SI-ND,4-119335 3-4,446163-001,-4461 63-001-SI,-CES-3A-F2 -SI Base Product Number: CES

Win Source Part Number: 1057809-CES-3A-F2
Category: Cables, Wires - Management>Cable and Cord Grips
Type: Cable Grip
Package: Bulk
Standard Package: 10
Includes: Seal
Cable Diameter: 0.11" ~ 0.40" (2.8mm ~ 10.2mm)
Panel Hole Size: 0.752" (19.1mm)
Thread Size: 3/4-14
Alternative Parts (Cross-Reference): CES-3A-F2446163-001;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 446163-001-ND,-446163-001-SI-ND,4-1193353-4,446163-001,-446163-001-SI,-CES-3A-F2-SI
Base Product Number: CES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1057809-CES-3A-F2
Product Name Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers