TE Connectivity ™ Cables, Wires - Management - Cable and Cord Grips CES-2A-T1

Description
Win Source Part Number: 1089964-CES-2A-T1 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Package: Bulk Standard Package: 50 Includes: Seal Cable Diameter: 0.11" ~ 0.40" (2.8mm ~ 10.2mm) Panel Hole Size: 0.500" (12.7mm) Thread Size: 1/2-14 Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; HSTT12-48-Q; VERSAFIT-1/4-0-SP; TMS-SCE-1/4-2.0-9; ATUM-4/1-0-STK; HSTT25-48-Q398956-00 1; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: TE Connectivity Raychem Cable Protection Other Names: -CES-2A-T1-SI,-39895 6-001-SI,398956-001- ND,-398956-001-SI-ND ,4-1192991-7,398956- 001 Base Product Number: CES
Request a Quote Datasheet
Description
Win Source Part Number: 1089964-CES-2A-T1 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Package: Bulk Standard Package: 50 Includes: Seal Cable Diameter: 0.11" ~ 0.40" (2.8mm ~ 10.2mm) Panel Hole Size: 0.500" (12.7mm) Thread Size: 1/2-14 Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; HSTT12-48-Q; VERSAFIT-1/4-0-SP; TMS-SCE-1/4-2.0-9; ATUM-4/1-0-STK; HSTT25-48-Q398956-00 1; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: TE Connectivity Raychem Cable Protection Other Names: -CES-2A-T1-SI,-39895 6-001-SI,398956-001- ND,-398956-001-SI-ND ,4-1192991-7,398956- 001 Base Product Number: CES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
1089964-CES-2A-T1
Cables, Wires - Management - Cable and Cord Grips 1089964-CES-2A-T1
Win Source Part Number: 1089964-CES-2A-T1 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Package: Bulk Standard Package: 50 Includes: Seal Cable Diameter: 0.11" ~ 0.40" (2.8mm ~ 10.2mm) Panel Hole Size: 0.500" (12.7mm) Thread Size: 1/2-14 Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; HSTT12-48-Q; VERSAFIT-1/4-0-SP; TMS-SCE-1/4-2.0-9; ATUM-4/1-0-STK; HSTT25-48-Q398956-00 1; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: TE Connectivity Raychem Cable Protection Other Names: -CES-2A-T1-SI,-39895 6-001-SI,398956-001- ND,-398956-001-SI-ND ,4-1192991-7,398956- 001 Base Product Number: CES

Win Source Part Number: 1089964-CES-2A-T1
Category: Cables, Wires - Management>Cable and Cord Grips
Type: Cable Grip
Package: Bulk
Standard Package: 50
Includes: Seal
Cable Diameter: 0.11" ~ 0.40" (2.8mm ~ 10.2mm)
Panel Hole Size: 0.500" (12.7mm)
Thread Size: 1/2-14
Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; HSTT12-48-Q; VERSAFIT-1/4-0-SP; TMS-SCE-1/4-2.0-9; ATUM-4/1-0-STK; HSTT25-48-Q398956-001;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: TE Connectivity Raychem Cable Protection
Other Names: -CES-2A-T1-SI,-398956-001-SI,398956-001-ND,-398956-001-SI-ND,4-1192991-7,398956-001
Base Product Number: CES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1089964-CES-2A-T1
Product Name Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details