TE Connectivity ™ Cable and Cord Grips - CES-2A-F1 CES-2A-F1

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1037017-CES-2A-F1 Type: Cable Grip Includes: Seal Cable Diameter: 0.11" to 0.40" (2.8mm to 10.2mm) Panel Hole Size: 0.500" (12.70mm) Thread Size: 1/2-14 Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1037017-CES-2A-F1 Type: Cable Grip Includes: Seal Cable Diameter: 0.11" to 0.40" (2.8mm to 10.2mm) Panel Hole Size: 0.500" (12.70mm) Thread Size: 1/2-14 Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable and Cord Grips - CES-2A-F1
1037017-CES-2A-F1
Cable and Cord Grips - CES-2A-F1 1037017-CES-2A-F1
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1037017-CES-2A-F1 Type: Cable Grip Includes: Seal Cable Diameter: 0.11" to 0.40" (2.8mm to 10.2mm) Panel Hole Size: 0.500" (12.70mm) Thread Size: 1/2-14 Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1037017-CES-2A-F1
Type: Cable Grip
Includes: Seal
Cable Diameter: 0.11" to 0.40" (2.8mm to 10.2mm)
Panel Hole Size: 0.500" (12.70mm)
Thread Size: 1/2-14
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1037017-CES-2A-F1
Product Name Cable and Cord Grips - CES-2A-F1
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6055A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
25+25 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix Panel Mount - G125-FC15005F3-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details