TE Connectivity Industrial Circular Connectors CEGA271NN00000051000

Description
TE Connectivity CEGA271NN00000051000
Request a Quote Datasheet
Description
TE Connectivity CEGA271NN00000051000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515727
Industrial Circular Connectors 2515727
TE Connectivity CEGA271NN00000051000

TE Connectivity CEGA271NN00000051000

Supplier's Site
Industrial Circular Connectors - 2515726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515726
Industrial Circular Connectors 2515726
TE Connectivity CEGA271NN00000051000

TE Connectivity CEGA271NN00000051000

Supplier's Site
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9977 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9977
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9977
CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515727 73AH9977
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - NAKN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details