TE Connectivity Industrial Circular Connectors CEGA271NN00000030000

Description
TE Connectivity CEGA271NN00000030000
Request a Quote Datasheet
Description
TE Connectivity CEGA271NN00000030000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515724
Industrial Circular Connectors 2515724
TE Connectivity CEGA271NN00000030000

TE Connectivity CEGA271NN00000030000

Supplier's Site
Industrial Circular Connectors - 2515725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515725
Industrial Circular Connectors 2515725
TE Connectivity CEGA271NN00000030000

TE Connectivity CEGA271NN00000030000

Supplier's Site
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9976 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9976
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9976
CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515724 73AH9976
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers