TE Connectivity Industrial Circular Connectors CEGA270NN00000051000

Description
TE Connectivity CEGA270NN00000051000
Request a Quote Datasheet
Description
TE Connectivity CEGA270NN00000051000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515722
Industrial Circular Connectors 2515722
TE Connectivity CEGA270NN00000051000

TE Connectivity CEGA270NN00000051000

Supplier's Site
Industrial Circular Connectors - 2515723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515723
Industrial Circular Connectors 2515723
TE Connectivity CEGA270NN00000051000

TE Connectivity CEGA270NN00000051000

Supplier's Site
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9975 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9975
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9975
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515722 73AH9975
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT - ET-SIM8PPT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details