TE Connectivity Industrial Circular Connectors CEDE271NN00000020000

Description
TE Connectivity CEDE271NN00000020000
Request a Quote Datasheet
Description
TE Connectivity CEDE271NN00000020000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515718
Industrial Circular Connectors 2515718
TE Connectivity CEDE271NN00000020000

TE Connectivity CEDE271NN00000020000

Supplier's Site
Industrial Circular Connectors - 2515719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515719
Industrial Circular Connectors 2515719
TE Connectivity CEDE271NN00000020000

TE Connectivity CEDE271NN00000020000

Supplier's Site
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9973
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9973
CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515718 73AH9973
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers