TE Connectivity Industrial Circular Connectors CEDE270NN00000051000

Description
TE Connectivity CEDE270NN00000051000
Request a Quote Datasheet
Description
TE Connectivity CEDE270NN00000051000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515716
Industrial Circular Connectors 2515716
TE Connectivity CEDE270NN00000051000

TE Connectivity CEDE270NN00000051000

Supplier's Site
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9972 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9972
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9972
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515716 73AH9972
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2500 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers