TE Connectivity Circular Conn, Plug, 9Pos, Panel; Product Range Intercontec - Te Connectivity CDFA265NN00000001000

Description
CIRCULAR CONN, PLUG, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 9Pos, Panel; Product Range Intercontec - Te Connectivity - 31AJ4155 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9Pos, Panel; Product Range Intercontec - Te Connectivity
31AJ4155
Circular Conn, Plug, 9Pos, Panel; Product Range Intercontec - Te Connectivity 31AJ4155
CIRCULAR CONN, PLUG, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4155
Product Name Circular Conn, Plug, 9Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y08 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details