CD series CMOS time delay relay with DPDT contacts, rated for 10A at 277VAC or 30VDC, operating from 24VDC with a timing range of 0.1 to 10 seconds. Features knob adjustment, 8- or 11-pin octal plug termination, yellow plastic enclosure, and operates from -40°C to +55°C. Includes transient and reverse voltage protection. Contact material is silver-cadmium oxide, with 10 million mechanical operations and 100,000 electrical operations at rated load. Weight is approximately 227g.
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CD Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Depth:45.2mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 24F1878 |
| Product Name | Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity |
| Mounting | Socket or Plug-in Style; Socket |