TE Connectivity Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CDB-38-70012

Description
TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:CD Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Depth:45.2mm RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:CD Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Depth:45.2mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 24F1887 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
24F1887
Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 24F1887
TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:CD Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Depth:45.2mm RoHS Compliant: No

TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:CD Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Depth:45.2mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 24F1887
Product Name Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 286-312/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details